MACOM RFFETs - MADP-017015-13140G MADP-017015-13140G

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880945-MADP-017015-1 3140G Operating Temperature Range: 175°C (TJ) Features: RF Diode PIN - Single 115V 500 mA Package: 2-SMD, No Lead Package: Bulk Family Name: MADP-017015 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8541.10.0060
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880945-MADP-017015-1 3140G Operating Temperature Range: 175°C (TJ) Features: RF Diode PIN - Single 115V 500 mA Package: 2-SMD, No Lead Package: Bulk Family Name: MADP-017015 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8541.10.0060
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MADP-017015-13140G is a surface-mount silicon PIN diode in a 0603 outline, designed for high-frequency switching applications with moderate incident power up to 50 dBm CW or 75 dBm peak. The device has a 15 µm intrinsic region, low parasitic capacitance of 0.32 pF at -40 V and 1 MHz, and a series resistance of 0.72 Ω at 10 mA and 1 GHz. It features silicon nitride passivation and polymer scratch protection, with a thermal resistance of 30 °C/W. The diode operates from -55 °C to +125 °C and withstands a maximum reverse voltage of 115 V. It is RoHS compliant and packaged in a 100-piece gel pack.

Datasheet Summary
Powered by GS/AI

The MADP-017015-13140G is a surface-mount silicon PIN diode in a 0603 outline, designed for high-frequency switching applications with moderate incident power up to 50 dBm CW or 75 dBm peak. The device has a 15 µm intrinsic region, low parasitic capacitance of 0.32 pF at -40 V and 1 MHz, and a series resistance of 0.72 Ω at 10 mA and 1 GHz. It features silicon nitride passivation and polymer scratch protection, with a thermal resistance of 30 °C/W. The diode operates from -55 °C to +125 °C and withstands a maximum reverse voltage of 115 V. It is RoHS compliant and packaged in a 100-piece gel pack.

Suppliers

Company
Product
Description
Supplier Links
RFFETs - MADP-017015-13140G - 880945-MADP-017015-13140G - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - MADP-017015-13140G
880945-MADP-017015-13140G
RFFETs - MADP-017015-13140G 880945-MADP-017015-13140G
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880945-MADP-017015-1 3140G Operating Temperature Range: 175°C (TJ) Features: RF Diode PIN - Single 115V 500 mA Package: 2-SMD, No Lead Package: Bulk Family Name: MADP-017015 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8541.10.0060

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 880945-MADP-017015-13140G
Operating Temperature Range: 175°C (TJ)
Features: RF Diode PIN - Single 115V 500 mA
Package: 2-SMD, No Lead
Package: Bulk
Family Name: MADP-017015
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8541.10.0060

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 880945-MADP-017015-13140G
Product Name RFFETs - MADP-017015-13140G
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD19533KCS 100V, 8.7mOhm, TO-220 N-Channel NexFET™ Power MOSFET - CSD19533KCS - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type TO-220
View Details
8 suppliers
Transistor - 17280780 - Radwell International
Infineon Technologies AG
View Details
MOSFETs - 1460956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details