The MADP-007155-0287DT is a surface mount plastic PIN diode in a SOT-23 package, configured as a series tee for RF switching and attenuator applications. It has a nominal reverse voltage rating of 100 V, a maximum forward current of 150 mA DC, and a total capacitance of 1.20 pF at 20 V and 1 MHz. The series resistance is 0.6 Ω at 10 mA and 100 MHz, with a minority carrier lifetime of 1.0 μs. The device supports up to 32 dBm RF CW incident power and dissipates up to 250 mW. It operates from -65°C to +125°C and meets RoHS compliance. The package is supplied on tape and reel for automated assembly.
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 925115-MADP-007155-0
Series: SMPP
Operating Temperature Range: 175°C (TJ)
Features: RF Diode PIN - 1 Pair Series Connection 100V 150 mA 250 mW SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Family Name: MADP-007155
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0060
Other Part Number: 1465-MADP-007155-028
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 925115-MADP-007155-0287DT |
| Product Name | RFFETs - MADP-007155-0287DT |
| Package Type | SOT3; SOT23; SOT-23 |