MACOM RF Directional Coupler - MACP-011045 MACP-011045

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925113-MACP-011045 Features: RF Directional Coupler General Purpose 5MHz ~ 1.225GHz 23dB 10W 6-SMD Module Package: Reel - TR Package: 6-SMD Module Categories: RF/IF and RFID Case / Package: 6-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8525.50.3035 Other Part Number: 1465-1838-6, 1465-1838-1, 1465-1838-2
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925113-MACP-011045 Features: RF Directional Coupler General Purpose 5MHz ~ 1.225GHz 23dB 10W 6-SMD Module Package: Reel - TR Package: 6-SMD Module Categories: RF/IF and RFID Case / Package: 6-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8525.50.3035 Other Part Number: 1465-1838-6, 1465-1838-1, 1465-1838-2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MACP-011045 is a 23 dB RF directional coupler designed for applications within the frequency range of 5 to 1225 MHz. It features a surface mount package and is available on tape and reel, making it suitable for automated assembly processes. The coupler exhibits excellent temperature stability and is compliant with RoHS standards, ensuring it is free from lead and other hazardous substances. Electrical specifications include a maximum input power of 10 W and a DC current rating of 500 mA. The device operates effectively across its frequency range, with main line loss varying from 0.10 dB to 1.2 dB depending on the frequency band. Isolation levels range from 20 dB to 50 dB, providing significant separation between input and output signals. The coupler also demonstrates good return loss characteristics, enhancing signal integrity. The MACP-011045 is particularly well-suited for wireless applications, making it a viable option for engineers looking for reliable performance in RF signal processing.

Datasheet Summary
Powered by GS/AI

The MACP-011045 is a 23 dB RF directional coupler designed for applications within the frequency range of 5 to 1225 MHz. It features a surface mount package and is available on tape and reel, making it suitable for automated assembly processes. The coupler exhibits excellent temperature stability and is compliant with RoHS standards, ensuring it is free from lead and other hazardous substances. Electrical specifications include a maximum input power of 10 W and a DC current rating of 500 mA. The device operates effectively across its frequency range, with main line loss varying from 0.10 dB to 1.2 dB depending on the frequency band. Isolation levels range from 20 dB to 50 dB, providing significant separation between input and output signals. The coupler also demonstrates good return loss characteristics, enhancing signal integrity. The MACP-011045 is particularly well-suited for wireless applications, making it a viable option for engineers looking for reliable performance in RF signal processing.

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - MACP-011045 - 925113-MACP-011045 - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - MACP-011045
925113-MACP-011045
RF Directional Coupler - MACP-011045 925113-MACP-011045
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925113-MACP-011045 Features: RF Directional Coupler General Purpose 5MHz ~ 1.225GHz 23dB 10W 6-SMD Module Package: Reel - TR Package: 6-SMD Module Categories: RF/IF and RFID Case / Package: 6-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8525.50.3035 Other Part Number: 1465-1838-6, 1465-1838-1, 1465-1838-2

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 925113-MACP-011045
Features: RF Directional Coupler General Purpose 5MHz ~ 1.225GHz 23dB 10W 6-SMD Module
Package: Reel - TR
Package: 6-SMD Module
Categories: RF/IF and RFID
Case / Package: 6-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1800
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8525.50.3035
Other Part Number: 1465-1838-6, 1465-1838-1, 1465-1838-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 925113-MACP-011045
Product Name RF Directional Coupler - MACP-011045
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-905 4312RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details