Mini-Circuits RF Directional Coupler JYDC-23-1HP+

Description
RF Directional Coupler Cellular 30MHz ~ 500MHz 23.5 ± 1dB 8-SMD, J-Lead
Request a Quote Datasheet
Description
RF Directional Coupler Cellular 30MHz ~ 500MHz 23.5 ± 1dB 8-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 3157-JYDC-23-1HP+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-JYDC-23-1HP+TR-ND
RF Directional Coupler 3157-JYDC-23-1HP+TR-ND
RF Directional Coupler Cellular 30MHz ~ 500MHz 23.5 ± 1dB 8-SMD, J-Lead

RF Directional Coupler Cellular 30MHz ~ 500MHz 23.5 ± 1dB 8-SMD, J-Lead

Buy Now Datasheet
RF Directional Coupler - JYDC-23-1HP+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
JYDC-23-1HP+
RF Directional Coupler JYDC-23-1HP+
RF Directional Coupler Cellular 30MHz ~ 500MHz 23.5 ± 1dB 8-SMD, J-Lead

RF Directional Coupler Cellular 30MHz ~ 500MHz 23.5 ± 1dB 8-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers
Product Number 3157-JYDC-23-1HP+TR-ND JYDC-23-1HP+
Product Name RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

136 to 174MHz – Directional Coupler - UIYDCP14337B - UIY Inc.
Specs
Frequency Range 136.00 to 174.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
50 ohms 10dB SMA-Female Directional Coupler From 2GHz to 8GHz Rated at 50 Watts - HRT-DQ(2000/8000)-10S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
View Details