MACOM RF Directional Coupler - MACP-010563-TR1000 MACP-010563-TR1000

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 785185-MACP-010563-T R1000 Packaging: Reel package Package: 6-WFDFN Exposed Pad Coupler Type: Standard Frequency: 10GHz ~ 30GHz Insertion Loss: 1dB Return Loss: -17.5dB Family Name: MACP-010563 Categories: RF/IF and RFID Manufacturer Package: 6-TDFN (1.5x1.2) Introduction Date: September 25, 2012 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 785185-MACP-010563-T R1000 Packaging: Reel package Package: 6-WFDFN Exposed Pad Coupler Type: Standard Frequency: 10GHz ~ 30GHz Insertion Loss: 1dB Return Loss: -17.5dB Family Name: MACP-010563 Categories: RF/IF and RFID Manufacturer Package: 6-TDFN (1.5x1.2) Introduction Date: September 25, 2012 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - MACP-010563-TR1000 - 785185-MACP-010563-TR1000 - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - MACP-010563-TR1000
785185-MACP-010563-TR1000
RF Directional Coupler - MACP-010563-TR1000 785185-MACP-010563-TR1000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 785185-MACP-010563-T R1000 Packaging: Reel package Package: 6-WFDFN Exposed Pad Coupler Type: Standard Frequency: 10GHz ~ 30GHz Insertion Loss: 1dB Return Loss: -17.5dB Family Name: MACP-010563 Categories: RF/IF and RFID Manufacturer Package: 6-TDFN (1.5x1.2) Introduction Date: September 25, 2012 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 785185-MACP-010563-TR1000
Packaging: Reel package
Package: 6-WFDFN Exposed Pad
Coupler Type: Standard
Frequency: 10GHz ~ 30GHz
Insertion Loss: 1dB
Return Loss: -17.5dB
Family Name: MACP-010563
Categories: RF/IF and RFID
Manufacturer Package: 6-TDFN (1.5x1.2)
Introduction Date: September 25, 2012
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 785185-MACP-010563-TR1000
Product Name RF Directional Coupler - MACP-010563-TR1000
Frequency 1.00E10 to 3.00E10 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details