RF Mixer IC General Purpose 200kHz ~ 200MHz TO-5-2
Transformers convert the LO and RF paths to balanced lines connecting to a low barrier, Schottky diode ring quad. These transformers help provide excellent isolation between ports. Conversion Loss is low. The direct connection of the IF port to the diode quad allows these mixers to be used as phase detectors and bi-phase modulators.
MIXER,DB,RF Product overview: MAC-50-PIN from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MAC-50-PIN can be used for catalog matching and distributor lookup.
RF Mixer IC General Purpose 200kHz ~ 200MHz TO-5-2
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 1465-MAC-50-PIN-ND | MAC-50-PIN | 861-MAC-50-PIN | MAC-50-PIN | MAC-50-PIN |
| Product Name | RF Mixers | RF Mixer | Rf Mixer | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | Surface Mount; TO-5 | TO-5 | Tray | TO-5 | |
| RF | 0.2000 to 200 MHz | 0.2000 to 200 MHz | 0.2000 to 200 MHz | 0.2000 MHz | 0.2000 to 200 MHz |
| LO Power | 7 dBm | ||||
| LO | 0.2000 to 200 MHz | ||||
| IF | 0.0 to 200 MHz |