MACOM Bias T MABT-011000-14230G

Description
Integrated Bias Network 2-18 GHz. The MABT-011000 is a fully monolithic broadband surface mount bias network utilizing MACOM’s patented HMIC process. This process allows the formation of silicon vias by imbedding them in low loss, low dispersion glass along with high Q spiral inductors and MIM capacitors. The close proximity of elements and the combination of silicon and glass give this HMIC device low loss and high performance with exceptional repeatability through millimeter frequencies.
Request a Quote Datasheet
Description
Integrated Bias Network 2-18 GHz. The MABT-011000 is a fully monolithic broadband surface mount bias network utilizing MACOM’s patented HMIC process. This process allows the formation of silicon vias by imbedding them in low loss, low dispersion glass along with high Q spiral inductors and MIM capacitors. The close proximity of elements and the combination of silicon and glass give this HMIC device low loss and high performance with exceptional repeatability through millimeter frequencies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bias T - MABT-011000-14230G - Richardson RFPD
Downers Grove, IL, United States
Integrated Bias Network 2-18 GHz. The MABT-011000 is a fully monolithic broadband surface mount bias network utilizing MACOM’s patented HMIC process. This process allows the formation of silicon vias by imbedding them in low loss, low dispersion glass along with high Q spiral inductors and MIM capacitors. The close proximity of elements and the combination of silicon and glass give this HMIC device low loss and high performance with exceptional repeatability through millimeter frequencies.

Integrated Bias Network 2-18 GHz. The MABT-011000 is a fully monolithic broadband surface mount bias network utilizing MACOM’s patented HMIC process. This process allows the formation of silicon vias by imbedding them in low loss, low dispersion glass along with high Q spiral inductors and MIM capacitors. The close proximity of elements and the combination of silicon and glass give this HMIC device low loss and high performance with exceptional repeatability through millimeter frequencies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Bias Tees
Product Number MABT-011000-14230G
Product Name Bias T
DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

BTN-0050, Bias Tee - BTN-0050 - Marki Microwave LLC
Specs
Frequency 4.00E-5 to 50 GHz
View Details
Bias Tee KBT010124 - KBT010124 - KRYTAR, Inc.
Specs
Connector Type SMA
DC Voltage 50 volts
DC Current 1500 milliamps
View Details
Bias Tee - MBT18-NMF-5000 - Maury Microwave
Specs
Connector Type Type N
DC Voltage 100 volts
DC Current 5000 milliamps
View Details