MACOM Balun - MABAES0061 MABAES0061

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1065612-MABAES0061 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2MHz to 800MHz Insertion Loss (Max): 3.0dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1065612-MABAES0061 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2MHz to 800MHz Insertion Loss (Max): 3.0dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - MABAES0061 - 1065612-MABAES0061 - Win Source Electronics
Laguna Hills, CA, United States
Balun - MABAES0061
1065612-MABAES0061
Balun - MABAES0061 1065612-MABAES0061
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1065612-MABAES0061 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2MHz to 800MHz Insertion Loss (Max): 3.0dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1065612-MABAES0061
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 2MHz to 800MHz
Insertion Loss (Max): 3.0dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1065612-MABAES0061
Product Name Balun - MABAES0061
Frequency 2.00E6 to 8.00E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-255 ZXC-255XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details