MACOM Balun - MABAES0029 MABAES0029

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 310555-MABAES0029 Mounting: Surface Mount Frequency Range: 50MHz to 1.2GHz Phase Difference: 180° Insertion Loss (Max): 1.2dB Categories: RF/IF and RFID Status: Active
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 310555-MABAES0029 Mounting: Surface Mount Frequency Range: 50MHz to 1.2GHz Phase Difference: 180° Insertion Loss (Max): 1.2dB Categories: RF/IF and RFID Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - MABAES0029 - 310555-MABAES0029 - Win Source Electronics
Laguna Hills, CA, United States
Balun - MABAES0029
310555-MABAES0029
Balun - MABAES0029 310555-MABAES0029
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 310555-MABAES0029 Mounting: Surface Mount Frequency Range: 50MHz to 1.2GHz Phase Difference: 180° Insertion Loss (Max): 1.2dB Categories: RF/IF and RFID Status: Active

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 310555-MABAES0029
Mounting: Surface Mount
Frequency Range: 50MHz to 1.2GHz
Phase Difference: 180°
Insertion Loss (Max): 1.2dB
Categories: RF/IF and RFID
Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 310555-MABAES0029
Product Name Balun - MABAES0029
Frequency 5.00E7 to 1.20E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-905 4312RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details