MACOM Balun - MABACT0063 MABACT0063

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211615-MABACT0063 Packaging: Reel Mounting Style: SMT Frequency Range: 5MHz ~ 1GHz Categories: RF/IF and RFID Manufacturer Homepage: www.macom.com Manufacturer Package: 6-SMD (5 Leads), Flat Lead Insertion Loss (Maximum): 1.0dB Return Loss (Minimum): 16dB Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211615-MABACT0063 Packaging: Reel Mounting Style: SMT Frequency Range: 5MHz ~ 1GHz Categories: RF/IF and RFID Manufacturer Homepage: www.macom.com Manufacturer Package: 6-SMD (5 Leads), Flat Lead Insertion Loss (Maximum): 1.0dB Return Loss (Minimum): 16dB Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Balun - MABACT0063 - 1211615-MABACT0063 - Win Source Electronics
Laguna Hills, CA, United States
Balun - MABACT0063
1211615-MABACT0063
Balun - MABACT0063 1211615-MABACT0063
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211615-MABACT0063 Packaging: Reel Mounting Style: SMT Frequency Range: 5MHz ~ 1GHz Categories: RF/IF and RFID Manufacturer Homepage: www.macom.com Manufacturer Package: 6-SMD (5 Leads), Flat Lead Insertion Loss (Maximum): 1.0dB Return Loss (Minimum): 16dB Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211615-MABACT0063
Packaging: Reel
Mounting Style: SMT
Frequency Range: 5MHz ~ 1GHz
Categories: RF/IF and RFID
Manufacturer Homepage: www.macom.com
Manufacturer Package: 6-SMD (5 Leads), Flat Lead
Insertion Loss (Maximum): 1.0dB
Return Loss (Minimum): 16dB
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1211615-MABACT0063
Product Name Balun - MABACT0063
Frequency 5.00E6 to 1.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products