MACOM Balun - MABACT0059 MABACT0059

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211614-MABACT0059 Packaging: Reel Mounting Style: SMT Frequency Range: 4.5MHz ~ 3GHz Categories: RF/IF and RFID Manufacturer Homepage: www.macom.com Manufacturer Package: 6-SMD (5 Leads), Flat Lead Insertion Loss (Maximum): 8.4dB Return Loss (Minimum): 15dB Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211614-MABACT0059 Packaging: Reel Mounting Style: SMT Frequency Range: 4.5MHz ~ 3GHz Categories: RF/IF and RFID Manufacturer Homepage: www.macom.com Manufacturer Package: 6-SMD (5 Leads), Flat Lead Insertion Loss (Maximum): 8.4dB Return Loss (Minimum): 15dB Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - MABACT0059 - 1211614-MABACT0059 - Win Source Electronics
Laguna Hills, CA, United States
Balun - MABACT0059
1211614-MABACT0059
Balun - MABACT0059 1211614-MABACT0059
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211614-MABACT0059 Packaging: Reel Mounting Style: SMT Frequency Range: 4.5MHz ~ 3GHz Categories: RF/IF and RFID Manufacturer Homepage: www.macom.com Manufacturer Package: 6-SMD (5 Leads), Flat Lead Insertion Loss (Maximum): 8.4dB Return Loss (Minimum): 15dB Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211614-MABACT0059
Packaging: Reel
Mounting Style: SMT
Frequency Range: 4.5MHz ~ 3GHz
Categories: RF/IF and RFID
Manufacturer Homepage: www.macom.com
Manufacturer Package: 6-SMD (5 Leads), Flat Lead
Insertion Loss (Maximum): 8.4dB
Return Loss (Minimum): 15dB
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1211614-MABACT0059
Product Name Balun - MABACT0059
Frequency 4.50E6 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-335 5315TC-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details