MACOM Balun MABA-011057

Description
TRANSFORMER 1:1
Datasheet
Description
TRANSFORMER 1:1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSFORMER 1:1

TRANSFORMER 1:1

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number MABA-011057
Product Name Balun
Operating Frequency 0.2000 to 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
GPS Antennas - 1248695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF54LM20B-QGAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
RF Switches - AS204-80LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology Cellular
Supply Voltage Other; 4.8V ~ 5.2V
Operating Frequency 0.3000 to 3500 MHz
View Details
2 suppliers