MACOM RF/IF and RFID - Balun MABA-011050

Description
Win Source Part Number: 1172437-MABA-011050 Category: RF/IF and RFID>Balun Package: Tape & Reel Standard Package: 900 Mounting: SMD (SMT) Frequency Range: 5MHz ~ 300MHz Impedance - Unbalanced/Balanced: 75 / 75Ohm Insertion Loss (Max): 0.8dB Return Loss (Min): 18dB Package / Case: 5-SMD Module Alternative Parts (Cross-Reference): MABA011050; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.4035 Mfr: MACOM Technology Solutions Other Names: 1465-1703-1,1465-170 3-2,1465-1703-6
Request a Quote Datasheet
Description
Win Source Part Number: 1172437-MABA-011050 Category: RF/IF and RFID>Balun Package: Tape & Reel Standard Package: 900 Mounting: SMD (SMT) Frequency Range: 5MHz ~ 300MHz Impedance - Unbalanced/Balanced: 75 / 75Ohm Insertion Loss (Max): 0.8dB Return Loss (Min): 18dB Package / Case: 5-SMD Module Alternative Parts (Cross-Reference): MABA011050; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.4035 Mfr: MACOM Technology Solutions Other Names: 1465-1703-1,1465-170 3-2,1465-1703-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 1172437-MABA-011050 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
1172437-MABA-011050
RF/IF and RFID - Balun 1172437-MABA-011050
Win Source Part Number: 1172437-MABA-011050 Category: RF/IF and RFID>Balun Package: Tape & Reel Standard Package: 900 Mounting: SMD (SMT) Frequency Range: 5MHz ~ 300MHz Impedance - Unbalanced/Balanced: 75 / 75Ohm Insertion Loss (Max): 0.8dB Return Loss (Min): 18dB Package / Case: 5-SMD Module Alternative Parts (Cross-Reference): MABA011050; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.4035 Mfr: MACOM Technology Solutions Other Names: 1465-1703-1,1465-170 3-2,1465-1703-6

Win Source Part Number: 1172437-MABA-011050
Category: RF/IF and RFID>Balun
Package: Tape & Reel
Standard Package: 900
Mounting: SMD (SMT)
Frequency Range: 5MHz ~ 300MHz
Impedance - Unbalanced/Balanced: 75 / 75Ohm
Insertion Loss (Max): 0.8dB
Return Loss (Min): 18dB
Package / Case: 5-SMD Module
Alternative Parts (Cross-Reference): MABA011050;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.4035
Mfr: MACOM Technology Solutions
Other Names: 1465-1703-1,1465-1703-2,1465-1703-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1172437-MABA-011050
Product Name RF/IF and RFID - Balun
Frequency 5.00E6 to 3.00E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-415 4308RV-415XJLD , 4308RV-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details