MACOM Balun - MABA-011048 MABA-011048

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211606-MABA-011048 Packaging: Reel Mounting Style: SMT Frequency Range: 5MHz ~ 200MHz Impedance - Unbalanced/Balanced: 75 / 75Ohm Categories: RF/IF and RFID Manufacturer Homepage: www.macomtech.com Manufacturer Package: 5-SMD Module Insertion Loss (Maximum): 2.2dB Return Loss (Minimum): 10dB Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211606-MABA-011048 Packaging: Reel Mounting Style: SMT Frequency Range: 5MHz ~ 200MHz Impedance - Unbalanced/Balanced: 75 / 75Ohm Categories: RF/IF and RFID Manufacturer Homepage: www.macomtech.com Manufacturer Package: 5-SMD Module Insertion Loss (Maximum): 2.2dB Return Loss (Minimum): 10dB Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Balun - MABA-011048 - 1211606-MABA-011048 - Win Source Electronics
Laguna Hills, CA, United States
Balun - MABA-011048
1211606-MABA-011048
Balun - MABA-011048 1211606-MABA-011048
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211606-MABA-011048 Packaging: Reel Mounting Style: SMT Frequency Range: 5MHz ~ 200MHz Impedance - Unbalanced/Balanced: 75 / 75Ohm Categories: RF/IF and RFID Manufacturer Homepage: www.macomtech.com Manufacturer Package: 5-SMD Module Insertion Loss (Maximum): 2.2dB Return Loss (Minimum): 10dB Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211606-MABA-011048
Packaging: Reel
Mounting Style: SMT
Frequency Range: 5MHz ~ 200MHz
Impedance - Unbalanced/Balanced: 75 / 75Ohm
Categories: RF/IF and RFID
Manufacturer Homepage: www.macomtech.com
Manufacturer Package: 5-SMD Module
Insertion Loss (Maximum): 2.2dB
Return Loss (Minimum): 10dB
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1211606-MABA-011048
Product Name Balun - MABA-011048
Frequency 5.00E6 to 2.00E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products