MACOM RF/IF and RFID - Balun MABA-011040

Description
Win Source Part Number: 1150947-MABA-011040 Category: RF/IF and RFID>Balun Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 1MHz ~ 300MHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Insertion Loss (Max): 0.9dB Return Loss (Min): 20dB Package / Case: 6-SMD (5 Leads), Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.4035 Mfr: MACOM Technology Solutions Other Names: 1465-1702-1,1465-170 2-2,1465-1702-6
Request a Quote Datasheet
Description
Win Source Part Number: 1150947-MABA-011040 Category: RF/IF and RFID>Balun Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 1MHz ~ 300MHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Insertion Loss (Max): 0.9dB Return Loss (Min): 20dB Package / Case: 6-SMD (5 Leads), Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.4035 Mfr: MACOM Technology Solutions Other Names: 1465-1702-1,1465-170 2-2,1465-1702-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 1150947-MABA-011040 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
1150947-MABA-011040
RF/IF and RFID - Balun 1150947-MABA-011040
Win Source Part Number: 1150947-MABA-011040 Category: RF/IF and RFID>Balun Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 1MHz ~ 300MHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Insertion Loss (Max): 0.9dB Return Loss (Min): 20dB Package / Case: 6-SMD (5 Leads), Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.4035 Mfr: MACOM Technology Solutions Other Names: 1465-1702-1,1465-170 2-2,1465-1702-6

Win Source Part Number: 1150947-MABA-011040
Category: RF/IF and RFID>Balun
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency Range: 1MHz ~ 300MHz
Impedance - Unbalanced/Balanced: 50 / 50Ohm
Insertion Loss (Max): 0.9dB
Return Loss (Min): 20dB
Package / Case: 6-SMD (5 Leads), Gull Wing
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.4035
Mfr: MACOM Technology Solutions
Other Names: 1465-1702-1,1465-1702-2,1465-1702-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1150947-MABA-011040
Product Name RF/IF and RFID - Balun
Frequency 1.00E6 to 3.00E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-392XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details