MACOM Balun - MABA-011013 MABA-011013

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925104-MABA-011013 Features: RF Balun 45MHz ~ 1.2GHz 50 / 75Ohm 4-SMD Module Package: Reel - TR Package: 4-SMD Module Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8504.31.2000 Other Part Number: 1465-1477-2, 1465-1477-1, 1465-1477-6
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925104-MABA-011013 Features: RF Balun 45MHz ~ 1.2GHz 50 / 75Ohm 4-SMD Module Package: Reel - TR Package: 4-SMD Module Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8504.31.2000 Other Part Number: 1465-1477-2, 1465-1477-1, 1465-1477-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - MABA-011013 - 925104-MABA-011013 - Win Source Electronics
Laguna Hills, CA, United States
Balun - MABA-011013
925104-MABA-011013
Balun - MABA-011013 925104-MABA-011013
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925104-MABA-011013 Features: RF Balun 45MHz ~ 1.2GHz 50 / 75Ohm 4-SMD Module Package: Reel - TR Package: 4-SMD Module Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8504.31.2000 Other Part Number: 1465-1477-2, 1465-1477-1, 1465-1477-6

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 925104-MABA-011013
Features: RF Balun 45MHz ~ 1.2GHz 50 / 75Ohm 4-SMD Module
Package: Reel - TR
Package: 4-SMD Module
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8504.31.2000
Other Part Number: 1465-1477-2, 1465-1477-1, 1465-1477-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 925104-MABA-011013
Product Name Balun - MABA-011013
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-295 4308RV-295XJLD , 4308RV-295XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details