MACOM Newest Parts - MABA-009210-CT1760 MABA-009210-CT1760

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211595-MABA-009210- CT1760 Packaging: Reel Mounting Style: SMT Frequency Range: 50MHz ~ 1.2GHz Categories: RF/IF and RFID Manufacturer Homepage: www.macomtech.com Manufacturer Package: 4-SMD, No Lead Insertion Loss (Maximum): 1.93dB Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211595-MABA-009210- CT1760 Packaging: Reel Mounting Style: SMT Frequency Range: 50MHz ~ 1.2GHz Categories: RF/IF and RFID Manufacturer Homepage: www.macomtech.com Manufacturer Package: 4-SMD, No Lead Insertion Loss (Maximum): 1.93dB Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MABA-009210-CT1760 - 1211595-MABA-009210-CT1760 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MABA-009210-CT1760
1211595-MABA-009210-CT1760
Newest Parts - MABA-009210-CT1760 1211595-MABA-009210-CT1760
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211595-MABA-009210- CT1760 Packaging: Reel Mounting Style: SMT Frequency Range: 50MHz ~ 1.2GHz Categories: RF/IF and RFID Manufacturer Homepage: www.macomtech.com Manufacturer Package: 4-SMD, No Lead Insertion Loss (Maximum): 1.93dB Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211595-MABA-009210-CT1760
Packaging: Reel
Mounting Style: SMT
Frequency Range: 50MHz ~ 1.2GHz
Categories: RF/IF and RFID
Manufacturer Homepage: www.macomtech.com
Manufacturer Package: 4-SMD, No Lead
Insertion Loss (Maximum): 1.93dB
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1211595-MABA-009210-CT1760
Product Name Newest Parts - MABA-009210-CT1760
Frequency 5.00E7 to 1.20E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-115 4308RV-115XJLD , 4308RV-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details