MACOM RF/IF and RFID - Balun MABA-008639-TC41T7

Description
Win Source Part Number: 1224783-MABA-008639- TC41T7 Category: RF/IF and RFID>Balun Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 6MHz ~ 1GHz Phase Difference: 10° Insertion Loss (Max): 3dB Package / Case: 6-SMD (5 Leads), Flat Lead Alternative Parts (Cross-Reference): MABA008639TC41T7; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8504.31.2000 Mfr: MACOM Technology Solutions Other Names: 1465-MABA-008639-TC4 1T7TR,1465-MABA-0086 39-TC41T7CT,1465-MAB A-008639-TC41T7DKR Base Product Number: MABA-008639
Request a Quote Datasheet
Description
Win Source Part Number: 1224783-MABA-008639- TC41T7 Category: RF/IF and RFID>Balun Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 6MHz ~ 1GHz Phase Difference: 10° Insertion Loss (Max): 3dB Package / Case: 6-SMD (5 Leads), Flat Lead Alternative Parts (Cross-Reference): MABA008639TC41T7; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8504.31.2000 Mfr: MACOM Technology Solutions Other Names: 1465-MABA-008639-TC4 1T7TR,1465-MABA-0086 39-TC41T7CT,1465-MAB A-008639-TC41T7DKR Base Product Number: MABA-008639
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 1224783-MABA-008639-TC41T7 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
1224783-MABA-008639-TC41T7
RF/IF and RFID - Balun 1224783-MABA-008639-TC41T7
Win Source Part Number: 1224783-MABA-008639- TC41T7 Category: RF/IF and RFID>Balun Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 6MHz ~ 1GHz Phase Difference: 10° Insertion Loss (Max): 3dB Package / Case: 6-SMD (5 Leads), Flat Lead Alternative Parts (Cross-Reference): MABA008639TC41T7; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8504.31.2000 Mfr: MACOM Technology Solutions Other Names: 1465-MABA-008639-TC4 1T7TR,1465-MABA-0086 39-TC41T7CT,1465-MAB A-008639-TC41T7DKR Base Product Number: MABA-008639

Win Source Part Number: 1224783-MABA-008639-TC41T7
Category: RF/IF and RFID>Balun
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency Range: 6MHz ~ 1GHz
Phase Difference: 10°
Insertion Loss (Max): 3dB
Package / Case: 6-SMD (5 Leads), Flat Lead
Alternative Parts (Cross-Reference): MABA008639TC41T7;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
HTSUS: 8504.31.2000
Mfr: MACOM Technology Solutions
Other Names: 1465-MABA-008639-TC41T7TR,1465-MABA-008639-TC41T7CT,1465-MABA-008639-TC41T7DKR
Base Product Number: MABA-008639

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1224783-MABA-008639-TC41T7
Product Name RF/IF and RFID - Balun
Frequency 6.00E6 to 1.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-725 4312RV-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details