MACOM Newest Parts - MABA-007748-CT1160 MABA-007748-CT1160

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211590-MABA-007748- CT1160 Packaging: Reel Mounting Style: SMT Frequency Range: 5MHz ~ 1.2GHz Categories: RF/IF and RFID Manufacturer Homepage: www.macom.com Manufacturer Package: 6-SMD (5 Leads), Flat Lead Insertion Loss (Maximum): 3.0dB Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211590-MABA-007748- CT1160 Packaging: Reel Mounting Style: SMT Frequency Range: 5MHz ~ 1.2GHz Categories: RF/IF and RFID Manufacturer Homepage: www.macom.com Manufacturer Package: 6-SMD (5 Leads), Flat Lead Insertion Loss (Maximum): 3.0dB Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MABA-007748-CT1160 - 1211590-MABA-007748-CT1160 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MABA-007748-CT1160
1211590-MABA-007748-CT1160
Newest Parts - MABA-007748-CT1160 1211590-MABA-007748-CT1160
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211590-MABA-007748- CT1160 Packaging: Reel Mounting Style: SMT Frequency Range: 5MHz ~ 1.2GHz Categories: RF/IF and RFID Manufacturer Homepage: www.macom.com Manufacturer Package: 6-SMD (5 Leads), Flat Lead Insertion Loss (Maximum): 3.0dB Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211590-MABA-007748-CT1160
Packaging: Reel
Mounting Style: SMT
Frequency Range: 5MHz ~ 1.2GHz
Categories: RF/IF and RFID
Manufacturer Homepage: www.macom.com
Manufacturer Package: 6-SMD (5 Leads), Flat Lead
Insertion Loss (Maximum): 3.0dB
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1211590-MABA-007748-CT1160
Product Name Newest Parts - MABA-007748-CT1160
Frequency 5.00E6 to 1.20E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-685 5315TC-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details