MACOM Balun - MABA-007681-CT2010 MABA-007681-CT2010

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211589-MABA-007681- CT2010 Packaging: Reel Mounting Style: SMT Frequency Range: 5MHz ~ 1.2GHz Categories: RF/IF and RFID Manufacturer Homepage: www.macom.com Manufacturer Package: 4-SMD, No Lead Insertion Loss (Maximum): 2.2dB Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211589-MABA-007681- CT2010 Packaging: Reel Mounting Style: SMT Frequency Range: 5MHz ~ 1.2GHz Categories: RF/IF and RFID Manufacturer Homepage: www.macom.com Manufacturer Package: 4-SMD, No Lead Insertion Loss (Maximum): 2.2dB Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Balun - MABA-007681-CT2010 - 1211589-MABA-007681-CT2010 - Win Source Electronics
Laguna Hills, CA, United States
Balun - MABA-007681-CT2010
1211589-MABA-007681-CT2010
Balun - MABA-007681-CT2010 1211589-MABA-007681-CT2010
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211589-MABA-007681- CT2010 Packaging: Reel Mounting Style: SMT Frequency Range: 5MHz ~ 1.2GHz Categories: RF/IF and RFID Manufacturer Homepage: www.macom.com Manufacturer Package: 4-SMD, No Lead Insertion Loss (Maximum): 2.2dB Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211589-MABA-007681-CT2010
Packaging: Reel
Mounting Style: SMT
Frequency Range: 5MHz ~ 1.2GHz
Categories: RF/IF and RFID
Manufacturer Homepage: www.macom.com
Manufacturer Package: 4-SMD, No Lead
Insertion Loss (Maximum): 2.2dB
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1211589-MABA-007681-CT2010
Product Name Balun - MABA-007681-CT2010
Frequency 5.00E6 to 1.20E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-905 4308RV-905XJLD , 4308RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details