MACOM Balun - MABA-007327-CT1A40 MABA-007327-CT1A40

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 806748-MABA-007327-C T1A40 Packaging: Cut Tape (CT) Mounting Style: Surface Mount Frequency Range: 4.5MHz ~ 3GHz Manufacturer Package: 5-SMD, No Lead Insertion Loss (Maximum): 3.5dB Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 806748-MABA-007327-C T1A40 Packaging: Cut Tape (CT) Mounting Style: Surface Mount Frequency Range: 4.5MHz ~ 3GHz Manufacturer Package: 5-SMD, No Lead Insertion Loss (Maximum): 3.5dB Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Balun - MABA-007327-CT1A40 - 806748-MABA-007327-CT1A40 - Win Source Electronics
Laguna Hills, CA, United States
Balun - MABA-007327-CT1A40
806748-MABA-007327-CT1A40
Balun - MABA-007327-CT1A40 806748-MABA-007327-CT1A40
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 806748-MABA-007327-C T1A40 Packaging: Cut Tape (CT) Mounting Style: Surface Mount Frequency Range: 4.5MHz ~ 3GHz Manufacturer Package: 5-SMD, No Lead Insertion Loss (Maximum): 3.5dB Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 806748-MABA-007327-CT1A40
Packaging: Cut Tape (CT)
Mounting Style: Surface Mount
Frequency Range: 4.5MHz ~ 3GHz
Manufacturer Package: 5-SMD, No Lead
Insertion Loss (Maximum): 3.5dB
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 806748-MABA-007327-CT1A40
Product Name Balun - MABA-007327-CT1A40
Frequency 4.50E6 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-725 5315TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details