MACOM Balun MABA-007237-ETC410

Description
BALUN 1MHZ-350MHZ 1:4 6SMD FLAT
Datasheet
Description
BALUN 1MHZ-350MHZ 1:4 6SMD FLAT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 1MHZ-350MHZ 1:4 6SMD FLAT

BALUN 1MHZ-350MHZ 1:4 6SMD FLAT

Supplier's Site Datasheet
RF and Wireless - Balun MABA-007237-ETC410
BALUN 1MHZ-350MHZ 1:4 6SMD FLAT

BALUN 1MHZ-350MHZ 1:4 6SMD FLAT

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number MABA-007237-ETC410 MABA-007237-ETC410
Product Name Balun RF and Wireless - Balun
Operating Frequency 1 to 350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 863-SI47911A2GE1AMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details
Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
RF Transceiver ICs - 4823-NRF9160-SIBA-B1A-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details