MACOM Balun MABA-007159-000000

Description
RF Balun 4.5MHz ~ 3GHz 1:1 6-SMD (5 Leads), Flat Lead
Request a Quote Datasheet
Description
RF Balun 4.5MHz ~ 3GHz 1:1 6-SMD (5 Leads), Flat Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 1465-1302-6-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 4.5MHz ~ 3GHz 1:1 6-SMD (5 Leads), Flat Lead

RF Balun 4.5MHz ~ 3GHz 1:1 6-SMD (5 Leads), Flat Lead

Buy Now Datasheet
Balun - 1465-1302-1-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 4.5MHz ~ 3GHz 1:1 6-SMD (5 Leads), Flat Lead

RF Balun 4.5MHz ~ 3GHz 1:1 6-SMD (5 Leads), Flat Lead

Buy Now Datasheet
Balun - 1465-1302-2-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 4.5MHz ~ 3GHz 1:1 6-SMD (5 Leads), Flat Lead

RF Balun 4.5MHz ~ 3GHz 1:1 6-SMD (5 Leads), Flat Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
MABA-007159-000000
Audio Transformers / Signal Transformers MABA-007159-000000
Audio Transformers / Signal Transformers 4.5-3000MHz IL 2dB Impedance Ratio 1:1

Audio Transformers / Signal Transformers 4.5-3000MHz IL 2dB Impedance Ratio 1:1

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Transformers Transformers
Product Number 1465-1302-6-ND MABA-007159-000000
Product Name Balun Audio Transformers / Signal Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5479-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun (1:1 Ratio) - QPP0024 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details