MACOM Newest Parts - MAAVSS0007 MAAVSS0007

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211578-MAAVSS0007 Packaging: Bulk Impedance: 50 Ohms Frequency Range: 500MHz ~ 3GHz Categories: RF/IF and RFID Status: Obsolete Manufacturer Homepage: www.macom.com Manufacturer Package: 8-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211578-MAAVSS0007 Packaging: Bulk Impedance: 50 Ohms Frequency Range: 500MHz ~ 3GHz Categories: RF/IF and RFID Status: Obsolete Manufacturer Homepage: www.macom.com Manufacturer Package: 8-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MAAVSS0007 - 1211578-MAAVSS0007 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MAAVSS0007
1211578-MAAVSS0007
Newest Parts - MAAVSS0007 1211578-MAAVSS0007
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211578-MAAVSS0007 Packaging: Bulk Impedance: 50 Ohms Frequency Range: 500MHz ~ 3GHz Categories: RF/IF and RFID Status: Obsolete Manufacturer Homepage: www.macom.com Manufacturer Package: 8-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211578-MAAVSS0007
Packaging: Bulk
Impedance: 50 Ohms
Frequency Range: 500MHz ~ 3GHz
Categories: RF/IF and RFID
Status: Obsolete
Manufacturer Homepage: www.macom.com
Manufacturer Package: 8-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1211578-MAAVSS0007
Product Name Newest Parts - MAAVSS0007
Frequency 5.00E8 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-725 4308RV-725XJLD , 4308RV-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details