MACOM RF and Wireless - Attenuators MAAVSS0007

Description
RF ATTENUATOR 50OHM 8SOIC
Description
RF ATTENUATOR 50OHM 8SOIC

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - MAAVSS0007 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - Attenuators
MAAVSS0007
RF and Wireless - Attenuators MAAVSS0007
RF ATTENUATOR 50OHM 8SOIC

RF ATTENUATOR 50OHM 8SOIC

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number MAAVSS0007
Product Name RF and Wireless - Attenuators
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-CEAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details
RF Receivers - 336-2140-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.1530 to 108 MHz
View Details
2 suppliers