MACOM 4 BIT Attenuator MAATSS0015

Description
4 BIT DIGITAL ATTEN AT-210 Product overview: MAATSS0015 from M/A-Com Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 BIT. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 4 BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATSS0015 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 BIT DIGITAL ATTEN AT-210 Product overview: MAATSS0015 from M/A-Com Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 BIT. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 4 BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATSS0015 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 BIT Attenuator - 852-MAATSS0015 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4 BIT Attenuator
852-MAATSS0015
4 BIT Attenuator 852-MAATSS0015
4 BIT DIGITAL ATTEN AT-210 Product overview: MAATSS0015 from M/A-Com Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 BIT. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 4 BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATSS0015 can be used for catalog matching and distributor lookup.

4 BIT DIGITAL ATTEN AT-210 Product overview: MAATSS0015 from M/A-Com Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 BIT. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 4 BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATSS0015 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - MAATSS0015 - 310521-MAATSS0015 - Win Source Electronics
Laguna Hills, CA, United States
Attenuators - MAATSS0015
310521-MAATSS0015
Attenuators - MAATSS0015 310521-MAATSS0015
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 310521-MAATSS0015 Tolerance: ±0.3dB Impedance: 50 Ohm Frequency Range: 0 to 2GHz Attenuation Value: 15dB Categories: RF/IF and RFID Status: Active Dimension: 16-SOIC (0.154", 3.90mm Width)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 310521-MAATSS0015
Tolerance: ±0.3dB
Impedance: 50 Ohm
Frequency Range: 0 to 2GHz
Attenuation Value: 15dB
Categories: RF/IF and RFID
Status: Active
Dimension: 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category RF Attenuators RF Attenuators
Product Number 852-MAATSS0015 310521-MAATSS0015
Product Name 4 BIT Attenuator Attenuators - MAATSS0015
Frequency 0.0 GHz 0.0 to 2 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-QPC6713TR7CT-ND - DigiKey
Specs
Attenuation 31.75 dB
Package Type 16-VFQFN Exposed Pad
View Details
Manually Variable Attenuators - NCA10-0.5-4-20 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.5000 GHz
Attenuation 0.0 to 20 dB
View Details
Coaxial Attenuator 2W 18GHz - UIYCA2AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details