MACOM Newest Parts - MAATCC0007 MAATCC0007

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211568-MAATCC0007 Packaging: Bulk Impedance: 50 Ohms Frequency Range: 0Hz ~ 2GHz Attenuation Value: 31dB Categories: RF/IF and RFID Manufacturer Homepage: www.macom.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211568-MAATCC0007 Packaging: Bulk Impedance: 50 Ohms Frequency Range: 0Hz ~ 2GHz Attenuation Value: 31dB Categories: RF/IF and RFID Manufacturer Homepage: www.macom.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MAATCC0007 - 1211568-MAATCC0007 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MAATCC0007
1211568-MAATCC0007
Newest Parts - MAATCC0007 1211568-MAATCC0007
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211568-MAATCC0007 Packaging: Bulk Impedance: 50 Ohms Frequency Range: 0Hz ~ 2GHz Attenuation Value: 31dB Categories: RF/IF and RFID Manufacturer Homepage: www.macom.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211568-MAATCC0007
Packaging: Bulk
Impedance: 50 Ohms
Frequency Range: 0Hz ~ 2GHz
Attenuation Value: 31dB
Categories: RF/IF and RFID
Manufacturer Homepage: www.macom.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1211568-MAATCC0007
Product Name Newest Parts - MAATCC0007
Frequency 0.0 to 2.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details