MACOM RF & MW Power Amplifier MAAP-011289-TR0500

Description
The MAAP-011289 is a 3 Watt, 4-stage power amplifier assembled in a lead-free 5 mm 32-lead AQFN plastic package. This power amplifier operates from 28 to 30 GHz and provides 24 dB of linear gain, 3 W saturated output power and 23% efficiency while biased at 6 V. The MAAP-011289 can be used as a power amplifier stage or as a driver stage in higher power applications. This device is ideally suited for VSAT and 28 GHz PTP applications. This product is fabricated using a GaAs pHEMT process which features full passivation for enhanced reliability.
Request a Quote Datasheet
Description
The MAAP-011289 is a 3 Watt, 4-stage power amplifier assembled in a lead-free 5 mm 32-lead AQFN plastic package. This power amplifier operates from 28 to 30 GHz and provides 24 dB of linear gain, 3 W saturated output power and 23% efficiency while biased at 6 V. The MAAP-011289 can be used as a power amplifier stage or as a driver stage in higher power applications. This device is ideally suited for VSAT and 28 GHz PTP applications. This product is fabricated using a GaAs pHEMT process which features full passivation for enhanced reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - MAAP-011289-TR0500 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
MAAP-011289-TR0500
RF & MW Power Amplifier MAAP-011289-TR0500
The MAAP-011289 is a 3 Watt, 4-stage power amplifier assembled in a lead-free 5 mm 32-lead AQFN plastic package. This power amplifier operates from 28 to 30 GHz and provides 24 dB of linear gain, 3 W saturated output power and 23% efficiency while biased at 6 V. The MAAP-011289 can be used as a power amplifier stage or as a driver stage in higher power applications. This device is ideally suited for VSAT and 28 GHz PTP applications. This product is fabricated using a GaAs pHEMT process which features full passivation for enhanced reliability.

The MAAP-011289 is a 3 Watt, 4-stage power amplifier assembled in a lead-free 5 mm 32-lead AQFN plastic package. This power amplifier operates from 28 to 30 GHz and provides 24 dB of linear gain, 3 W saturated output power and 23% efficiency while biased at 6 V.

The MAAP-011289 can be used as a power amplifier stage or as a driver stage in higher power applications. This device is ideally suited for VSAT and 28 GHz PTP applications.

This product is fabricated using a GaAs pHEMT process which features full passivation for enhanced reliability.

Supplier's Site Datasheet
RF Amplifiers - 1465-MAAP-011289-TR0500DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC VSAT 28GHz ~ 30GHz 32-AQFN (5x5)

RF Amplifier IC VSAT 28GHz ~ 30GHz 32-AQFN (5x5)

Buy Now Datasheet
RF Amplifiers - 1465-MAAP-011289-TR0500CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC VSAT 28GHz ~ 30GHz 32-AQFN (5x5)

RF Amplifier IC VSAT 28GHz ~ 30GHz 32-AQFN (5x5)

Buy Now Datasheet
RF and Wireless - RF Amplifiers MAAP-011289-TR0500
IC AMP VSAT 28GHZ-30GHZ 32AQFN

IC AMP VSAT 28GHZ-30GHZ 32AQFN

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number MAAP-011289-TR0500 1465-MAAP-011289-TR0500DKR-ND MAAP-011289-TR0500
Product Name RF & MW Power Amplifier RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 28000 to 30000 MHz 28000 to 30000 MHz 28000 to 30000 MHz
Maximum Gain 24 dB 24 dB 24 dB
Output Power 34 dBm 34.5 dBm
Package Type AQFN Surface Mount; 32-LFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL1810SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
2.4 GHz WLAN Switch/LNA Front End - SE2601T - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details