MACOM RF Amplifiers MAAP-010171-TR0500

Description
RF Amplifier IC General Purpose 2.5GHz ~ 3.5GHz 20-PQFN (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 2.5GHz ~ 3.5GHz 20-PQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-1290-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1290-2-ND
RF Amplifiers 1465-1290-2-ND
RF Amplifier IC General Purpose 2.5GHz ~ 3.5GHz 20-PQFN (5x5)

RF Amplifier IC General Purpose 2.5GHz ~ 3.5GHz 20-PQFN (5x5)

Buy Now Datasheet
RF & MW Power Amplifier - MAAP-010171-TR0500 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
MAAP-010171-TR0500
RF & MW Power Amplifier MAAP-010171-TR0500
The MAAP-010171 is a 2-stage, 8.0 W saturated S-band power amplifier in a 5mm 20 lead PQFN package, allowing easy assembly. This product is fully matched to 50 ohms on both the input and output. It can be used as a power amplifier stage or as a driver stage in high power pulsed applications. It is ideally suited for Air Traffic Control, Weather, Military and S-band radar applications.

The MAAP-010171 is a 2-stage, 8.0 W saturated S-band power amplifier in a 5mm 20 lead PQFN package, allowing easy assembly. This product is fully matched to 50 ohms on both the input and output. It can be used as a power amplifier stage or as a driver stage in high power pulsed applications. It is ideally suited for Air Traffic Control, Weather, Military and S-band radar applications.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers MAAP-010171-TR0500
IC RF AMP GP 2.5GHZ-3.5GHZ 20QFN

IC RF AMP GP 2.5GHZ-3.5GHZ 20QFN

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-1290-2-ND MAAP-010171-TR0500 MAAP-010171-TR0500
Product Name RF Amplifiers RF & MW Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier Power Amplifier
Applications General Purpose
Frequency Range 2500 to 3500 MHz 2500 to 3500 MHz 2500 to 3500 MHz
Minimum Gain 27 dB ? to 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL7425SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 47 to 1218 MHz
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
750/870 MHz CATV Power Doubler Line Amplifier MMIC - ACA2407E - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 20.4 dB
Maximum Gain 22.4 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details