MAAM26100-B1 is a GaAs MMIC two stage high efficiency power amplifier in a small, lead-free, 7-lead ceramic package. The MAAM26100-B1 is a fully monolithic design which eliminates the need for external circuitry in 50-ohm systems. The MAAM26100-B1 is ideally suited for driver amplifiers and transmitter outputs in UMTS applications, test equipment, electronic warfare jammers, missile subsystems and phased array radars. MACOM's MAAM26100-B1 is fabricated using a mature 0.5-micron gate length GaAs process. The process features full passivation for increased performance reliability.
RF Amplifier IC General Purpose 2GHz ~ 6GHz CR-2
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 846718-MAAM26100-B1
Features: RF Amplifier IC
Package: Tray
Family Name: MAAM26100
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 50
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8542.33.0001
IC RF AMP GPS 2GHZ-6GHZ CR2
| Richardson RFPD | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | MAAM26100-B1 | 1465-MAAM26100-B1-ND | 846718-MAAM26100-B1 | MAAM26100-B1 |
| Product Name | RF & MW Driver Amplifier | RF Amplifiers | RF Amplifiers - MAAM26100-B1 | RF and Wireless - RF Amplifiers |
| Frequency Range | 2000 to 6000 MHz | 2000 to 6000 MHz | 2000 to 6000 MHz | |
| Maximum Gain | 19 dB | 19 dB | 19 dB | |
| Output Power | 27 dBm | 27 dBm | ||
| Package Type | Ceramic | Surface Mount; CR-2 | ||
| Amplifier Type | Low Noise Amplifier; Power Amplifier |