MACOM RF Amplifiers MAAM-011101-TR1000

Description
IC RF AMP GP 4GHZ-20GHZ 6DFN
Datasheet
Description
IC RF AMP GP 4GHZ-20GHZ 6DFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers MAAM-011101-TR1000
IC RF AMP GP 4GHZ-20GHZ 6DFN

IC RF AMP GP 4GHZ-20GHZ 6DFN

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number MAAM-011101-TR1000
Product Name RF Amplifiers
Technology General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAC-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Transceiver ICs - 2312-DW3220SR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF Receivers - 863-SI47961A0GE1AMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details
2 suppliers