MACOM Newest Parts - MAALSS0044TR-3000 MAALSS0044TR-3000

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211522-MAALSS0044TR -3000 Packaging: Reel Frequency: 1.5GHz ~ 1.6GHz Gain: 21dB Supply Current: 8mA Noise Figure: 1.55dB P1dB: 6dBm RF Type: General Purpose Family Name: MAALSS0044 Categories: RF/IF and RFID Supplier Device Package: 8-SOIC Manufacturer Homepage: www.macom.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAALSS0044; Introduction Date: May 14, 2009 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5V
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211522-MAALSS0044TR -3000 Packaging: Reel Frequency: 1.5GHz ~ 1.6GHz Gain: 21dB Supply Current: 8mA Noise Figure: 1.55dB P1dB: 6dBm RF Type: General Purpose Family Name: MAALSS0044 Categories: RF/IF and RFID Supplier Device Package: 8-SOIC Manufacturer Homepage: www.macom.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAALSS0044; Introduction Date: May 14, 2009 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MAALSS0044TR-3000 - 1211522-MAALSS0044TR-3000 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MAALSS0044TR-3000
1211522-MAALSS0044TR-3000
Newest Parts - MAALSS0044TR-3000 1211522-MAALSS0044TR-3000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211522-MAALSS0044TR -3000 Packaging: Reel Frequency: 1.5GHz ~ 1.6GHz Gain: 21dB Supply Current: 8mA Noise Figure: 1.55dB P1dB: 6dBm RF Type: General Purpose Family Name: MAALSS0044 Categories: RF/IF and RFID Supplier Device Package: 8-SOIC Manufacturer Homepage: www.macom.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAALSS0044; Introduction Date: May 14, 2009 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5V

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211522-MAALSS0044TR-3000
Packaging: Reel
Frequency: 1.5GHz ~ 1.6GHz
Gain: 21dB
Supply Current: 8mA
Noise Figure: 1.55dB
P1dB: 6dBm
RF Type: General Purpose
Family Name: MAALSS0044
Categories: RF/IF and RFID
Supplier Device Package: 8-SOIC
Manufacturer Homepage: www.macom.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MAALSS0044;
Introduction Date: May 14, 2009
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1211522-MAALSS0044TR-3000
Product Name Newest Parts - MAALSS0044TR-3000
Frequency 1.50E9 to 1.60E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-905 4308RV-905XJLD , 4308RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details