MACOM RF and Wireless - Attenuators MAAD-007084-000100

Description
DIGITAL ATTENUATOR,15.5 DB,5-BIT
Description
DIGITAL ATTENUATOR,15.5 DB,5-BIT

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators MAAD-007084-000100
DIGITAL ATTENUATOR,15.5 DB,5-BIT

DIGITAL ATTENUATOR,15.5 DB,5-BIT

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number MAAD-007084-000100
Product Name RF and Wireless - Attenuators
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LU1P-F16Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54F191/QEA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
RF Receivers - 336-SI47921A2GE1AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details