MACOM RF and Wireless - Attenuators MAAD-007077-000100

Description
DIGITAL ATTENUATOR,15 DB,4-BIT,T
Description
DIGITAL ATTENUATOR,15 DB,4-BIT,T

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators MAAD-007077-000100
DIGITAL ATTENUATOR,15 DB,4-BIT,T

DIGITAL ATTENUATOR,15 DB,4-BIT,T

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number MAAD-007077-000100
Product Name RF and Wireless - Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details
RF Receivers - SI4751-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 150 mA
View Details