MACOM RF Switches MA8334-013

Description
RF Switch IC General Purpose SP3T 50Ohm 844-001
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP3T 50Ohm 844-001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1465-MA8334-013-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP3T 50Ohm 844-001

RF Switch IC General Purpose SP3T 50Ohm 844-001

Buy Now Datasheet
RF Switches - MA8334-013 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MA8334-013
RF Switches MA8334-013
RF Switch IC General Purpose SP3T 50Ohm 844-001

RF Switch IC General Purpose SP3T 50Ohm 844-001

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1465-MA8334-013-ND MA8334-013
Product Name RF Switches RF Switches
Package Type Surface Mount; 844-001
Operating Temperature -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Frequency Range 10 to 1000 MHz 10 to 1000 MHz
Insertion Loss 0.3500 dB 0.3500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Solid-State Switch Assembly, SP64T, 10 - 8500 MHz, 2U, SMA - ZTS-1SP64T-852 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA; Type N
Frequency Range 10 to 8500 MHz
View Details
Waveguide Coaxial Switches - NWCSD-75-S - kTB Solutions
Specs
Frequency Range 0.0 to 15000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1908064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details