MACOM RF Switches MA8334-004

Description
DIODE,SWITCH,T/R,SI,
Datasheet
Description
DIODE,SWITCH,T/R,SI,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MA8334-004 - ODG (Origin Data Global)
Shenzhen, China
RF Switches
MA8334-004
RF Switches MA8334-004
DIODE,SWITCH,T/R,SI,

DIODE,SWITCH,T/R,SI,

Supplier's Site Datasheet
RF and Wireless - RF Switches - MA8334-004 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Switches
MA8334-004
RF and Wireless - RF Switches MA8334-004
IC RF SWITCH SP3T 1GHZ 844-004

IC RF SWITCH SP3T 1GHZ 844-004

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number MA8334-004 MA8334-004
Product Name RF Switches RF and Wireless - RF Switches
Technology General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAB-G-RDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
RF Receivers - 863-SI47907A2GE1AMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details