MACOM RF Switches MA8334-004

Description
RF Switch IC General Purpose SP3T 50Ohm 844-004
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP3T 50Ohm 844-004
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1465-MA8334-004-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP3T 50Ohm 844-004

RF Switch IC General Purpose SP3T 50Ohm 844-004

Buy Now Datasheet
RF/IF and RFID - RF Switches - 1017942-MA8334-004 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1017942-MA8334-004
RF/IF and RFID - RF Switches 1017942-MA8334-004
Win Source Part Number: 1017942-MA8334-004 Category: RF/IF and RFID>RF Switches Series: MA8334 Package: Tray Standard Package: 1 Impedance: 50Ohm Test Frequency: 1GHz Frequency Range: 10MHz ~ 1GHz Insertion Loss: 0.35dB (max) Isolation: 24dB (min) Circuit: SP3T RF Type: General Purpose Package / Case: 844-004 Supplier Device Package: 844-004 Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0060 Mfr: MACOM Technology Solutions Other Names: 1465-MA8334-004 Base Product Number: MA8334

Win Source Part Number: 1017942-MA8334-004
Category: RF/IF and RFID>RF Switches
Series: MA8334
Package: Tray
Standard Package: 1
Impedance: 50Ohm
Test Frequency: 1GHz
Frequency Range: 10MHz ~ 1GHz
Insertion Loss: 0.35dB (max)
Isolation: 24dB (min)
Circuit: SP3T
RF Type: General Purpose
Package / Case: 844-004
Supplier Device Package: 844-004
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0060
Mfr: MACOM Technology Solutions
Other Names: 1465-MA8334-004
Base Product Number: MA8334

Buy Now Datasheet
RF Switches - MA8334-004 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MA8334-004
RF Switches MA8334-004
RF Switch IC General Purpose SP3T 50Ohm 844-004

RF Switch IC General Purpose SP3T 50Ohm 844-004

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 1465-MA8334-004-ND 1017942-MA8334-004 MA8334-004
Product Name RF Switches RF/IF and RFID - RF Switches RF Switches
Package Type Surface Mount; 844-004
Operating Temperature -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Frequency Range 10 to 1000 MHz 10 to 1000 MHz
Insertion Loss 0.3500 dB 0.3500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Millimeter Wave Switches (DC-40 GHz), 2 x Reflective SP6T - RC-2SP6T-40R - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
RF Coaxial Switches - NMS8SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details
RF ICs - 1904564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details