MACOM Attenuator - Variable Voltage MA4VAT900-1277T

Description
MA4VAT900-1277T is a HMIC MONOLITHIC PIN Diode Variable Attenuator which utilizes an integrated 90 degree 3dB hybrid with a pair of Silicon PIN Diodes to perform the required attenuation function as Voltage (Current) is applied. This device operates from 0 to 2 Volts at 330 µA typical control current for maximum attenuation. The user can add external biasing resistors to the bias ports for higher voltage requirements as required. MACOM's MA4VAT900-1277T PIN Diode Variable Attenuator is designed for AGC Circuit Applications requiring:
Request a Quote Datasheet
Description
MA4VAT900-1277T is a HMIC MONOLITHIC PIN Diode Variable Attenuator which utilizes an integrated 90 degree 3dB hybrid with a pair of Silicon PIN Diodes to perform the required attenuation function as Voltage (Current) is applied. This device operates from 0 to 2 Volts at 330 µA typical control current for maximum attenuation. The user can add external biasing resistors to the bias ports for higher voltage requirements as required. MACOM's MA4VAT900-1277T PIN Diode Variable Attenuator is designed for AGC Circuit Applications requiring:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Attenuator - Variable Voltage
MA4VAT900-1277T
Attenuator - Variable Voltage MA4VAT900-1277T
MA4VAT900-1277T is a HMIC MONOLITHIC PIN Diode Variable Attenuator which utilizes an integrated 90 degree 3dB hybrid with a pair of Silicon PIN Diodes to perform the required attenuation function as Voltage (Current) is applied. This device operates from 0 to 2 Volts at 330 µA typical control current for maximum attenuation. The user can add external biasing resistors to the bias ports for higher voltage requirements as required. MACOM's MA4VAT900-1277T PIN Diode Variable Attenuator is designed for AGC Circuit Applications requiring:

MA4VAT900-1277T is a HMIC MONOLITHIC PIN Diode Variable Attenuator which utilizes an integrated 90 degree 3dB hybrid with a pair of Silicon PIN Diodes to perform the required attenuation function as Voltage (Current) is applied. This device operates from 0 to 2 Volts at 330 µA typical control current for maximum attenuation. The user can add external biasing resistors to the bias ports for higher voltage requirements as required. MACOM's MA4VAT900-1277T PIN Diode Variable Attenuator is designed for AGC Circuit Applications requiring:

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number MA4VAT900-1277T
Product Name Attenuator - Variable Voltage
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Coaxial Attenuator 2W 18GHz - UIYCA2AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-185-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator - 5o203006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details