MACOM RF Switches - MA4SW510B-1 MA4SW510B-1

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925081-MA4SW510B-1 Series: HMIC™ Operating Temperature Range: -65°C ~ 125°C Features: RF Switch IC General Purpose SP5T - Die Package: Die Package: Tray Family Name: MA4SW510 Categories: RF/IF and RFID Case / Package: Die ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8541.10.0040
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925081-MA4SW510B-1 Series: HMIC™ Operating Temperature Range: -65°C ~ 125°C Features: RF Switch IC General Purpose SP5T - Die Package: Die Package: Tray Family Name: MA4SW510 Categories: RF/IF and RFID Case / Package: Die ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8541.10.0040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MA4SW510B-1 - 925081-MA4SW510B-1 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - MA4SW510B-1
925081-MA4SW510B-1
RF Switches - MA4SW510B-1 925081-MA4SW510B-1
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925081-MA4SW510B-1 Series: HMIC™ Operating Temperature Range: -65°C ~ 125°C Features: RF Switch IC General Purpose SP5T - Die Package: Die Package: Tray Family Name: MA4SW510 Categories: RF/IF and RFID Case / Package: Die ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8541.10.0040

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 925081-MA4SW510B-1
Series: HMIC™
Operating Temperature Range: -65°C ~ 125°C
Features: RF Switch IC General Purpose SP5T - Die
Package: Die
Package: Tray
Family Name: MA4SW510
Categories: RF/IF and RFID
Case / Package: Die
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8541.10.0040

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 925081-MA4SW510B-1
Product Name RF Switches - MA4SW510B-1
Operating Temperature -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-105 4513TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details