MACOM RF and Microwave Switch MA4SW510

Description
The MA4SW510 is a SP5T series-shunt broad band switch made with MACOM's unique HMICT M (Heterolithic Microwave Integrated Circuit) process, US Patent 5, 268, 310. This process allows the incorporation of silicon pedestals that form series and shunt diodes or bias by imbedding them in a low loss, low dispersion glass. This hybrid combination of silicon and glass gives HMIC switches exceptional low loss and remarkable high isolation through low millimeter-wave frequencies. Applications These high performance switches are suitable for the use in multi-band ECM, Radar, and instrumentation control circuits where high isolation to insertion loss ratios are required. With a standard +5V/-5V, TTL controlled PIN diode driver, 50ns switching speeds are achieved.
Request a Quote Datasheet
Description
The MA4SW510 is a SP5T series-shunt broad band switch made with MACOM's unique HMICT M (Heterolithic Microwave Integrated Circuit) process, US Patent 5, 268, 310. This process allows the incorporation of silicon pedestals that form series and shunt diodes or bias by imbedding them in a low loss, low dispersion glass. This hybrid combination of silicon and glass gives HMIC switches exceptional low loss and remarkable high isolation through low millimeter-wave frequencies. Applications These high performance switches are suitable for the use in multi-band ECM, Radar, and instrumentation control circuits where high isolation to insertion loss ratios are required. With a standard +5V/-5V, TTL controlled PIN diode driver, 50ns switching speeds are achieved.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MA4SW510 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MA4SW510
RF and Microwave Switch MA4SW510
The MA4SW510 is a SP5T series-shunt broad band switch made with MACOM's unique HMICT M (Heterolithic Microwave Integrated Circuit) process, US Patent 5, 268, 310. This process allows the incorporation of silicon pedestals that form series and shunt diodes or bias by imbedding them in a low loss, low dispersion glass. This hybrid combination of silicon and glass gives HMIC switches exceptional low loss and remarkable high isolation through low millimeter-wave frequencies. Applications These high performance switches are suitable for the use in multi-band ECM, Radar, and instrumentation control circuits where high isolation to insertion loss ratios are required. With a standard +5V/-5V, TTL controlled PIN diode driver, 50ns switching speeds are achieved.

The MA4SW510 is a SP5T series-shunt broad band switch made with MACOM's unique HMICT M (Heterolithic Microwave Integrated Circuit) process, US Patent 5, 268, 310. This process allows the incorporation of silicon pedestals that form series and shunt diodes or bias by imbedding them in a low loss, low dispersion glass. This hybrid combination of silicon and glass gives HMIC switches exceptional low loss and remarkable high isolation through low millimeter-wave frequencies. Applications These high performance switches are suitable for the use in multi-band ECM, Radar, and instrumentation control circuits where high isolation to insertion loss ratios are required. With a standard +5V/-5V, TTL controlled PIN diode driver, 50ns switching speeds are achieved.

Supplier's Site Datasheet
RF Switches - 1465-MA4SW510-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-MA4SW510-ND
RF Switches 1465-MA4SW510-ND
RF Switch IC General Purpose SP5T Die

RF Switch IC General Purpose SP5T Die

Buy Now Datasheet
RF Switches - MA4SW510 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MA4SW510
RF Switches MA4SW510
RF Switch IC General Purpose SP5T Die

RF Switch IC General Purpose SP5T Die

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number MA4SW510 1465-MA4SW510-ND MA4SW510
Product Name RF and Microwave Switch RF Switches RF Switches
Package Type Die Die
Frequency Range 50 to 26000 MHz 50 to 20000 MHz 50 to 20000 MHz
Insertion Loss 1 dB 0.9000 dB 0.9000 dB
Isolation 30 dB 38 dB 38 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.1 to 6.0 GHz DPDT Switch - SKYA21070 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 100 to 6000 MHz
Isolation 25 to 34 dB
View Details
3 suppliers
RF Switches - 2449754P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
RF Switches - 2312-QPC6324TR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 20-VFQFN Exposed Pad
Operating Temperature -40 to 110 C (-40 to 230 F)
Frequency Range 5 to 6000 MHz
View Details