Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 925080-MA4SW410B-1
Series: HMIC™
Operating Temperature Range: -65°C ~ 125°C
Features: RF Switch IC General Purpose SP4T - Die
Package: Die
Package: Tray
Family Name: MA4SW410
Categories: RF/IF and RFID
Case / Package: Die
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8541.10.0040
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 925080-MA4SW410B-1 |
| Product Name | RF Switches - MA4SW410B-1 |
| Operating Temperature | -65 to 125 C (-85 to 257 F) |