MACOM Newest Parts - MA4SW410 MA4SW410

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211473-MA4SW410 Packaging: Bulk Test Frequency: 20GHz Frequency Range: 50MHz ~ 20GHz Insertion Loss: 0.9dB Isolation: 34dB Circuit: SP4T Topology: Reflective RF Type: General Purpose Family Name: MA4SW410 Categories: RF/IF and RFID Supplier Device Package: Die Temperature Range - Operating: -65°C ~ 125°C Manufacturer Homepage: www.macom.com Manufacturer Package: Die Introduction Date: May 20, 2009 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211473-MA4SW410 Packaging: Bulk Test Frequency: 20GHz Frequency Range: 50MHz ~ 20GHz Insertion Loss: 0.9dB Isolation: 34dB Circuit: SP4T Topology: Reflective RF Type: General Purpose Family Name: MA4SW410 Categories: RF/IF and RFID Supplier Device Package: Die Temperature Range - Operating: -65°C ~ 125°C Manufacturer Homepage: www.macom.com Manufacturer Package: Die Introduction Date: May 20, 2009 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MA4SW410 is a silicon SP4T PIN diode switch designed for broadband applications, operating from 50 MHz to 20 GHz, with usability extending up to 26.5 GHz. It features low insertion loss of 0.9 dB at 20 GHz and high isolation of 34 dB, making it suitable for high-performance switching tasks. The device is constructed using MACOM's HMIC,Ñ¢ technology, which integrates the diodes into a low-loss glass substrate, enhancing performance compared to discrete component designs. It can handle up to +33 dBm of continuous wave power at +25°C and is RoHS compliant. The MA4SW410 is ideal for applications in aerospace, defense, and instrumentation control circuits, where rapid switching speeds of 50 ns can be achieved with a standard TTL-controlled driver. The device is packaged as a die and is sensitive to electrostatic discharge, requiring careful handling.

Datasheet Summary
Powered by GS/AI

The MA4SW410 is a silicon SP4T PIN diode switch designed for broadband applications, operating from 50 MHz to 20 GHz, with usability extending up to 26.5 GHz. It features low insertion loss of 0.9 dB at 20 GHz and high isolation of 34 dB, making it suitable for high-performance switching tasks. The device is constructed using MACOM's HMIC,Ñ¢ technology, which integrates the diodes into a low-loss glass substrate, enhancing performance compared to discrete component designs. It can handle up to +33 dBm of continuous wave power at +25°C and is RoHS compliant. The MA4SW410 is ideal for applications in aerospace, defense, and instrumentation control circuits, where rapid switching speeds of 50 ns can be achieved with a standard TTL-controlled driver. The device is packaged as a die and is sensitive to electrostatic discharge, requiring careful handling.

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MA4SW410 - 1211473-MA4SW410 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MA4SW410
1211473-MA4SW410
Newest Parts - MA4SW410 1211473-MA4SW410
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211473-MA4SW410 Packaging: Bulk Test Frequency: 20GHz Frequency Range: 50MHz ~ 20GHz Insertion Loss: 0.9dB Isolation: 34dB Circuit: SP4T Topology: Reflective RF Type: General Purpose Family Name: MA4SW410 Categories: RF/IF and RFID Supplier Device Package: Die Temperature Range - Operating: -65°C ~ 125°C Manufacturer Homepage: www.macom.com Manufacturer Package: Die Introduction Date: May 20, 2009 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211473-MA4SW410
Packaging: Bulk
Test Frequency: 20GHz
Frequency Range: 50MHz ~ 20GHz
Insertion Loss: 0.9dB
Isolation: 34dB
Circuit: SP4T
Topology: Reflective
RF Type: General Purpose
Family Name: MA4SW410
Categories: RF/IF and RFID
Supplier Device Package: Die
Temperature Range - Operating: -65°C ~ 125°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: Die
Introduction Date: May 20, 2009
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1211473-MA4SW410
Product Name Newest Parts - MA4SW410
Frequency 5.00E7 to 2.00E10 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-415 5315TC-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details