MACOM RF Switches - MA4SW210B-1 MA4SW210B-1

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880899-MA4SW210B-1 Series: HMIC™ Operating Temperature Range: -65°C ~ 125°C Features: RF Switch IC General Purpose SPDT 18 GHz - Die Package: Die Package: Tray Family Name: MA4SW210 Categories: RF/IF and RFID Case / Package: Die ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8541.10.0060
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880899-MA4SW210B-1 Series: HMIC™ Operating Temperature Range: -65°C ~ 125°C Features: RF Switch IC General Purpose SPDT 18 GHz - Die Package: Die Package: Tray Family Name: MA4SW210 Categories: RF/IF and RFID Case / Package: Die ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8541.10.0060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MA4SW210B-1 - 880899-MA4SW210B-1 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - MA4SW210B-1
880899-MA4SW210B-1
RF Switches - MA4SW210B-1 880899-MA4SW210B-1
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880899-MA4SW210B-1 Series: HMIC™ Operating Temperature Range: -65°C ~ 125°C Features: RF Switch IC General Purpose SPDT 18 GHz - Die Package: Die Package: Tray Family Name: MA4SW210 Categories: RF/IF and RFID Case / Package: Die ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8541.10.0060

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 880899-MA4SW210B-1
Series: HMIC™
Operating Temperature Range: -65°C ~ 125°C
Features: RF Switch IC General Purpose SPDT 18 GHz - Die
Package: Die
Package: Tray
Family Name: MA4SW210
Categories: RF/IF and RFID
Case / Package: Die
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8541.10.0060

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 880899-MA4SW210B-1
Product Name RF Switches - MA4SW210B-1
Operating Temperature -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PA6512-AE Z Axis RFID Coil - PA6512-AE - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details