MACOM RF and Microwave Switch MA4SW210

Description
The MA4SW110, MA4SW210 and MA4SW310 are broadband monolithic switches using series and shunt connected silicon PIN diodes. They are designed for use as moderate signal, high performance switches in applications up to 26.5GHz. They provide performance levels superior to those realized by hybrid MIC designs incorporating beam lead and PIN chip diodes that require chip and wire assembly. These switches are fabricated using MACOM's patented HMIC™ (Heterolithic Microwave Integrated Circuit) process, US Patent 5,268,310. This process allows the incorporation of silicon pedestals that form series and shunt diodes or bias by imbedding them in low loss, low dispersion glass. By using small spacing between elements, this combination of silicon and glass gives HMIC devices low loss and high isolation performance through low millimeter frequencies. Large bond pads facilitate the use of low inductance ribbon leads, while gold backside metallization allows for manual or automatic chip bonding via 80/20, AuSn solder or conductive Ag epoxy.
Request a Quote Datasheet
Description
The MA4SW110, MA4SW210 and MA4SW310 are broadband monolithic switches using series and shunt connected silicon PIN diodes. They are designed for use as moderate signal, high performance switches in applications up to 26.5GHz. They provide performance levels superior to those realized by hybrid MIC designs incorporating beam lead and PIN chip diodes that require chip and wire assembly. These switches are fabricated using MACOM's patented HMIC™ (Heterolithic Microwave Integrated Circuit) process, US Patent 5,268,310. This process allows the incorporation of silicon pedestals that form series and shunt diodes or bias by imbedding them in low loss, low dispersion glass. By using small spacing between elements, this combination of silicon and glass gives HMIC devices low loss and high isolation performance through low millimeter frequencies. Large bond pads facilitate the use of low inductance ribbon leads, while gold backside metallization allows for manual or automatic chip bonding via 80/20, AuSn solder or conductive Ag epoxy.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MA4SW210 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MA4SW210
RF and Microwave Switch MA4SW210
The MA4SW110, MA4SW210 and MA4SW310 are broadband monolithic switches using series and shunt connected silicon PIN diodes. They are designed for use as moderate signal, high performance switches in applications up to 26.5GHz. They provide performance levels superior to those realized by hybrid MIC designs incorporating beam lead and PIN chip diodes that require chip and wire assembly. These switches are fabricated using MACOM's patented HMIC™ (Heterolithic Microwave Integrated Circuit) process, US Patent 5,268,310. This process allows the incorporation of silicon pedestals that form series and shunt diodes or bias by imbedding them in low loss, low dispersion glass. By using small spacing between elements, this combination of silicon and glass gives HMIC devices low loss and high isolation performance through low millimeter frequencies. Large bond pads facilitate the use of low inductance ribbon leads, while gold backside metallization allows for manual or automatic chip bonding via 80/20, AuSn solder or conductive Ag epoxy.

The MA4SW110, MA4SW210 and MA4SW310 are broadband monolithic switches using series and shunt connected silicon PIN diodes. They are designed for use as moderate signal, high performance switches in applications up to 26.5GHz. They provide performance levels superior to those realized by hybrid MIC designs incorporating beam lead and PIN chip diodes that require chip and wire assembly. These switches are fabricated using MACOM's patented HMIC™ (Heterolithic Microwave Integrated Circuit) process, US Patent 5,268,310. This process allows the incorporation of silicon pedestals that form series and shunt diodes or bias by imbedding them in low loss, low dispersion glass. By using small spacing between elements, this combination of silicon and glass gives HMIC devices low loss and high isolation performance through low millimeter frequencies. Large bond pads facilitate the use of low inductance ribbon leads, while gold backside metallization allows for manual or automatic chip bonding via 80/20, AuSn solder or conductive Ag epoxy.

Supplier's Site
RF Switches - 1465-1049-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1049-ND
RF Switches 1465-1049-ND
RF Switch IC General Purpose SPDT 20GHz Die

RF Switch IC General Purpose SPDT 20GHz Die

Buy Now Datasheet
RF Switches - MA4SW210 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MA4SW210
RF Switches MA4SW210
RF Switch IC General Purpose SPDT 20 GHz Die

RF Switch IC General Purpose SPDT 20 GHz Die

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number MA4SW210 1465-1049-ND MA4SW210
Product Name RF and Microwave Switch RF Switches RF Switches
Package Type HMIC Die
Frequency Range 50 to 26500 MHz 50 to 20000 MHz 50 to 20000 MHz
Insertion Loss 0.7000 dB 0.7000 dB 0.7000 dB
Isolation 42 dB 42 dB 42 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5502A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Mechanical Switch Assembly, 8 x SPDT, DC - 26.5 GHz, SMA - RC-8SPDT-A26 - Mini-Circuits
Specs
Connector SMA
Frequency Range 26500 MHz
Insertion Loss 0.1500 to 0.8000 dB
View Details
RF Coaxial Switches - NMS8K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details