The MA4P604-255 is a 1000 V CERMACHIP® packaged PIN diode for high-power RF applications, housed in a 255 package style. It has a capacitance of 0.50 pF at 100 V, a series resistance of 1.00 Ω at 100 mA, a maximum power dissipation of 15 W, a carrier lifetime of 3 μs, and an I-region width of 95 μm. The diode is RoHS compliant and suitable for use in circuits requiring high reverse voltage and low insertion loss. Thermal resistance and maximum operating temperature are not specified for this package variant.
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 925075-MA4P604-255
Operating Temperature Range: -65°C ~ 175°C (TA)
Features: RF Diode PIN - Single 1000V Die
Package: Die
Package: Bag
Family Name: MA4P604
Categories: Discrete Semiconductor Products
Case / Package: Die
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0060
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 925075-MA4P604-255 |
| Product Name | RFFETs - MA4P604-255 |
| Package Type | SOT3; Die |