MACOM RFFETs - MA4P303-1088 MA4P303-1088

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925072-MA4P303-1088 Operating Temperature Range: -65°C ~ 175°C Features: RF Diode PIN - Single 200V 300 mW Package: 2-SMD, Gull Wing Package: Tray Family Name: MA4P303 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0070
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925072-MA4P303-1088 Operating Temperature Range: -65°C ~ 175°C Features: RF Diode PIN - Single 200V 300 mW Package: 2-SMD, Gull Wing Package: Tray Family Name: MA4P303 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0070
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFFETs - MA4P303-1088 - 925072-MA4P303-1088 - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - MA4P303-1088
925072-MA4P303-1088
RFFETs - MA4P303-1088 925072-MA4P303-1088
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925072-MA4P303-1088 Operating Temperature Range: -65°C ~ 175°C Features: RF Diode PIN - Single 200V 300 mW Package: 2-SMD, Gull Wing Package: Tray Family Name: MA4P303 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0070

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 925072-MA4P303-1088
Operating Temperature Range: -65°C ~ 175°C
Features: RF Diode PIN - Single 200V 300 mW
Package: 2-SMD, Gull Wing
Package: Tray
Family Name: MA4P303
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0070

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 925072-MA4P303-1088
Product Name RFFETs - MA4P303-1088
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD19531KCS 100V, 6.4mOhm, TO-220 NexFET™ Power MOSFET - CSD19531KCS - Texas Instruments
Specs
Transistor Type Power-MOSFET
Package Type TO-220
View Details
8 suppliers
Single FETs, MOSFETs - 448-AIMZA75R033M2HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
MOSFETs - 1464755P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type DI5060
View Details