Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994961-MA4P290-1225T
Packaging: Tape & Reel
Mounting: SMD (SMT)
Number of Pins: 5
Categories: OEM Parts(M-N)
Case / Package: SOT-25
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 994961-MA4P290-1225T |
| Product Name | OEM Parts - OEM Parts (M - N) - MA4P290-1225T |