MACOM Custom Parts - Custom Parts (J - M) - MA4P275CK287 MA4P275CK287

Description
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1127842-MA4P275CK287 Power Dissipation: 250 mW Forward Current: 150 mA Reverse Voltage: 75 V Number of Pins: 3 Categories: Custom Parts Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Common Cathode Max Operating Temperature: 150 °C
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1127842-MA4P275CK287 Power Dissipation: 250 mW Forward Current: 150 mA Reverse Voltage: 75 V Number of Pins: 3 Categories: Custom Parts Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Common Cathode Max Operating Temperature: 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - MA4P275CK287 - 1127842-MA4P275CK287 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - MA4P275CK287
1127842-MA4P275CK287
Custom Parts - Custom Parts (J - M) - MA4P275CK287 1127842-MA4P275CK287
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1127842-MA4P275CK287 Power Dissipation: 250 mW Forward Current: 150 mA Reverse Voltage: 75 V Number of Pins: 3 Categories: Custom Parts Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Common Cathode Max Operating Temperature: 150 °C

Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1127842-MA4P275CK287
Power Dissipation: 250 mW
Forward Current: 150 mA
Reverse Voltage: 75 V
Number of Pins: 3
Categories: Custom Parts
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Common Cathode
Max Operating Temperature: 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1127842-MA4P275CK287
Product Name Custom Parts - Custom Parts (J - M) - MA4P275CK287
Diode Type Common Cathode
Unlock Full Specs
to access all available technical data

Similar Products

SemiQ Inc. - GP3D030A065X - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type SemiQ Inc.
View Details
B48-2 and B48-2T Series B482B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
High-voltage switching diode - BAS21W-QX - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
2 suppliers