MACOM RFFETs - MA4L401-134 MA4L401-134

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925071-MA4L401-134 Series: MA4L Operating Temperature Range: 175°C (TJ) Features: RF Diode PIN - Single - 100 mA 10 W Chip Package: Die Package: Tray Family Name: MA4L401 Categories: Discrete Semiconductor Products Case / Package: Chip ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0060
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925071-MA4L401-134 Series: MA4L Operating Temperature Range: 175°C (TJ) Features: RF Diode PIN - Single - 100 mA 10 W Chip Package: Die Package: Tray Family Name: MA4L401 Categories: Discrete Semiconductor Products Case / Package: Chip ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0060
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFFETs - MA4L401-134 - 925071-MA4L401-134 - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - MA4L401-134
925071-MA4L401-134
RFFETs - MA4L401-134 925071-MA4L401-134
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925071-MA4L401-134 Series: MA4L Operating Temperature Range: 175°C (TJ) Features: RF Diode PIN - Single - 100 mA 10 W Chip Package: Die Package: Tray Family Name: MA4L401 Categories: Discrete Semiconductor Products Case / Package: Chip ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0060

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 925071-MA4L401-134
Series: MA4L
Operating Temperature Range: 175°C (TJ)
Features: RF Diode PIN - Single - 100 mA 10 W Chip
Package: Die
Package: Tray
Family Name: MA4L401
Categories: Discrete Semiconductor Products
Case / Package: Chip
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0060

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 925071-MA4L401-134
Product Name RFFETs - MA4L401-134
Package Type SOT3; Chip
Unlock Full Specs
to access all available technical data

Similar Products

1.2 - 1.4 GHz, 500 Watt, 50 Volt, GaN RF IMFET - QPD1003 - Qorvo
Specs
Transistor Type IMFET
Transistor Technology / Material GaN
Package Type RF-565
View Details
2 suppliers
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details
SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Transistor Type Bipolar RF
Polarity NPN; NPN
Transistor Technology / Material SILICON
View Details
Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
View Details