MACOM RFFETs - MA4L031-134 MA4L031-134

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925070-MA4L031-134 Series: MA4L Operating Temperature Range: 175°C (TJ) Features: RF Diode PIN - Single 50V 100 mA 4 W Chip Package: Die Package: Tray Family Name: MA4L031 Categories: Discrete Semiconductor Products Case / Package: Chip ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0070 Other Part Number: 1465-MA4L031-134TR, 1465-MA4L031-134TR-N D, 1465-MA4L031-134DKR, 1465-MA4L031-134, 1465-MA4L031-134DKR- ND, 1465-MA4L031-134CT, 1465-MA4L031-134CT-N D, 1465-MA4L031-134CTIN ACTIVE, 1465-MA4L031-134DKRI NACTIVE
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925070-MA4L031-134 Series: MA4L Operating Temperature Range: 175°C (TJ) Features: RF Diode PIN - Single 50V 100 mA 4 W Chip Package: Die Package: Tray Family Name: MA4L031 Categories: Discrete Semiconductor Products Case / Package: Chip ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0070 Other Part Number: 1465-MA4L031-134TR, 1465-MA4L031-134TR-N D, 1465-MA4L031-134DKR, 1465-MA4L031-134, 1465-MA4L031-134DKR- ND, 1465-MA4L031-134CT, 1465-MA4L031-134CT-N D, 1465-MA4L031-134CTIN ACTIVE, 1465-MA4L031-134DKRI NACTIVE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFFETs - MA4L031-134 - 925070-MA4L031-134 - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - MA4L031-134
925070-MA4L031-134
RFFETs - MA4L031-134 925070-MA4L031-134
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925070-MA4L031-134 Series: MA4L Operating Temperature Range: 175°C (TJ) Features: RF Diode PIN - Single 50V 100 mA 4 W Chip Package: Die Package: Tray Family Name: MA4L031 Categories: Discrete Semiconductor Products Case / Package: Chip ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0070 Other Part Number: 1465-MA4L031-134TR, 1465-MA4L031-134TR-N D, 1465-MA4L031-134DKR, 1465-MA4L031-134, 1465-MA4L031-134DKR- ND, 1465-MA4L031-134CT, 1465-MA4L031-134CT-N D, 1465-MA4L031-134CTIN ACTIVE, 1465-MA4L031-134DKRI NACTIVE

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 925070-MA4L031-134
Series: MA4L
Operating Temperature Range: 175°C (TJ)
Features: RF Diode PIN - Single 50V 100 mA 4 W Chip
Package: Die
Package: Tray
Family Name: MA4L031
Categories: Discrete Semiconductor Products
Case / Package: Chip
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0070
Other Part Number: 1465-MA4L031-134TR, 1465-MA4L031-134TR-ND, 1465-MA4L031-134DKR, 1465-MA4L031-134, 1465-MA4L031-134DKR-ND, 1465-MA4L031-134CT, 1465-MA4L031-134CT-ND, 1465-MA4L031-134CTINACTIVE, 1465-MA4L031-134DKRINACTIVE

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 925070-MA4L031-134
Product Name RFFETs - MA4L031-134
Package Type SOT3; Chip
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LM5112SD/NOPB - 133533-LM5112SD/NOPB - Win Source Electronics
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT3; 6-WSON (3x3)
View Details
650A Igbt Module For One Phase 400/480V - SK-H1-QOUT-D650 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details